Acer logo

Acer Predator AG3-605-UR1C Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 645 Windows 8.1 PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59205
Info modified on:
14 Mar 2024, 19:45:08
Short summary description Acer Predator AG3-605-UR1C Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 645 Windows 8.1 PC Black, Red:

Acer Predator AG3-605-UR1C, 3.1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Acer Predator AG3-605-UR1C Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 645 Windows 8.1 PC Black, Red:

Acer Predator AG3-605-UR1C. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 645. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.