Acer Revo RL80, 1.5 GHz, Intel® Celeron®, 1007U, 2 GB, 500 GB, FreeDOS
Acer Revo RL80. Processor frequency: 1.5 GHz, Processor family: Intel® Celeron®, Processor model: 1007U. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Product color: Black