Acer logo

Acer Aspire C100 AMD E E1-1500 6 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52129
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire C100 AMD E E1-1500 6 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black:

Acer Aspire C100, 1.4 GHz, AMD E, 6 GB, 500 GB, DVD Super Multi DL, Windows 8

Long summary description Acer Aspire C100 AMD E E1-1500 6 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black:

Acer Aspire C100. Processor frequency: 1.4 GHz, Processor family: AMD E, Processor model: E1-1500. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.