Acer logo

Acer Aspire XC600 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136457
Info modified on:
14 Mar 2024, 18:21:22
Short summary description Acer Aspire XC600 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Mini Tower PC Black:

Acer Aspire XC600, 3.3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 8

Long summary description Acer Aspire XC600 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Mini Tower PC Black:

Acer Aspire XC600. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.