Acer logo

Acer Aspire XC600 Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 510 Windows 8 PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69868
Info modified on:
07 Oct 2024, 16:48:34
Short summary description Acer Aspire XC600 Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 510 Windows 8 PC Black:

Acer Aspire XC600, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 8

Long summary description Acer Aspire XC600 Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 510 Windows 8 PC Black:

Acer Aspire XC600. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 510. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.