Acer Aspire XC600, 2.9 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD±RW, Windows 8
Acer Aspire XC600. Processor frequency: 2.9 GHz, Processor family: Intel® Pentium®, Processor model: G645. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black