Acer logo

Acer Aspire X3470 AMD A6 A6-3620 4 GB DDR3-SDRAM 500 GB HDD Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118060
Info modified on:
14 Mar 2024, 19:09:07
Short summary description Acer Aspire X3470 AMD A6 A6-3620 4 GB DDR3-SDRAM 500 GB HDD Midi Tower PC Black:

Acer Aspire X3470, 2.2 GHz, AMD A6, A6-3620, 4 GB, 500 GB, DVD±RW

Long summary description Acer Aspire X3470 AMD A6 A6-3620 4 GB DDR3-SDRAM 500 GB HDD Midi Tower PC Black:

Acer Aspire X3470. Processor frequency: 2.2 GHz, Processor family: AMD A6, Processor model: A6-3620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 6530D. Chassis type: Midi Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.