Acer logo

Acer Aspire AM3985 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 8 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68353
Info modified on:
07 Oct 2024, 17:13:07
Short summary description Acer Aspire AM3985 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 8 Tower PC Black:

Acer Aspire AM3985, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8

Long summary description Acer Aspire AM3985 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 8 Tower PC Black:

Acer Aspire AM3985. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.