Acer logo

Acer Predator G3620 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 670 Windows 8 Tower PC Black, Orange

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39631
Info modified on:
23 Jul 2024, 20:29:35
Short summary description Acer Predator G3620 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 670 Windows 8 Tower PC Black, Orange:

Acer Predator G3620, 3.4 GHz, Intel® Core™ i7, 12 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description Acer Predator G3620 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 670 Windows 8 Tower PC Black, Orange:

Acer Predator G3620. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 670. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.