Acer logo

Acer Predator G3620 Intel® Core™ i5 i5-3450 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 645 Windows 7 Home Premium Tower PC Black, Orange

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53750
Info modified on:
23 Jul 2024, 20:29:35
Short summary description Acer Predator G3620 Intel® Core™ i5 i5-3450 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 645 Windows 7 Home Premium Tower PC Black, Orange:

Acer Predator G3620, 3.1 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Predator G3620 Intel® Core™ i5 i5-3450 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 645 Windows 7 Home Premium Tower PC Black, Orange:

Acer Predator G3620. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 645. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.