Acer logo

Acer Predator G3-620 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 3.13 TB HDD+SSD NVIDIA® GeForce® GTX 670 Windows 8 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48837
Info modified on:
23 Jul 2024, 20:29:31
Short summary description Acer Predator G3-620 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 3.13 TB HDD+SSD NVIDIA® GeForce® GTX 670 Windows 8 Tower PC Black:

Acer Predator G3-620, 3.4 GHz, Intel® Core™ i7, 16 GB, 3.13 TB, DVD Super Multi DL, Windows 8

Long summary description Acer Predator G3-620 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 3.13 TB HDD+SSD NVIDIA® GeForce® GTX 670 Windows 8 Tower PC Black:

Acer Predator G3-620. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 3.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 670. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.