Acer logo

Acer Predator G3620 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 660 FreeDOS PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166084
Info modified on:
23 Jul 2024, 20:29:29
Short summary description Acer Predator G3620 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 660 FreeDOS PC Black, Orange:

Acer Predator G3620, 3.4 GHz, Intel® Core™ i7, 12 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description Acer Predator G3620 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 660 FreeDOS PC Black, Orange:

Acer Predator G3620. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: FreeDOS. Power supply: 500 W. Product type: PC. Product color: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.