Acer Aspire 995, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8
Acer Aspire 995. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC