Acer logo

Acer Aspire X1930 Intel Pentium G G630 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211651
Info modified on:
23 Jul 2024, 20:29:18
Short summary description Acer Aspire X1930 Intel Pentium G G630 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium PC Black:

Acer Aspire X1930, 2.7 GHz, Intel Pentium G, 4 GB, 250 GB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire X1930 Intel Pentium G G630 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium PC Black:

Acer Aspire X1930. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.