Acer Aspire 470, 2.2 GHz, AMD A6, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium
Acer Aspire 470. Processor frequency: 2.2 GHz, Processor family: AMD A6, Processor model: A6-3620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6530D. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: Desktop. Product type: PC. Product color: Black