Acer logo

Acer Aspire M1930 Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97085
Info modified on:
23 Jul 2024, 20:29:17
Short summary description Acer Aspire M1930 Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Tower PC Black:

Acer Aspire M1930, 2.7 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire M1930 Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Tower PC Black:

Acer Aspire M1930. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.