Acer Predator G5910, 3.4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD Super Multi DL, Windows 7 Home Premium
Acer Predator G5910. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 570. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 750 W. Product type: PC