Acer logo

Acer ConceptD CT300-51A Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Desktop Workstation Black, White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50712
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer ConceptD CT300-51A Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Desktop Workstation Black, White:

Acer ConceptD CT300-51A, 2.9 GHz, Intel® Core™ i7, i7-10700, 32 GB, 3 TB, Windows 10 Pro

Long summary description Acer ConceptD CT300-51A Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 10 Pro Desktop Workstation Black, White:

Acer ConceptD CT300-51A. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: Workstation. Product color: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.