Acer logo

Acer ConceptD 500 CT500-51A Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Desktop Workstation Black, Brown, White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5181
Info modified on:
30 Jan 2022, 23:07:33
Short summary description Acer ConceptD 500 CT500-51A Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Desktop Workstation Black, Brown, White:

Acer ConceptD 500 CT500-51A, 3.6 GHz, Intel® Core™ i7, i7-9700K, 32 GB, 2.51 TB, Windows 10 Pro

Long summary description Acer ConceptD 500 CT500-51A Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Desktop Workstation Black, Brown, White:

Acer ConceptD 500 CT500-51A. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: Workstation. Weight: 19.8 lbs (9 kg). Product color: Black, Brown, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.