Acer logo

Acer Aspire TC-1760 Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Pro Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2606
Info modified on:
28 Jun 2023, 12:48:17
Short summary description Acer Aspire TC-1760 Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Pro Desktop PC Black:

Acer Aspire TC-1760, Intel® Core™ i7, i7-12700F, 16 GB, 1.51 TB, DVD±RW, Windows 11 Pro

Long summary description Acer Aspire TC-1760 Intel® Core™ i7 i7-12700F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Pro Desktop PC Black:

Acer Aspire TC-1760. Processor family: Intel® Core™ i7, Processor model: i7-12700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Wi-Fi. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.