Acer logo

Acer Aspire XC-1660G-UW93 Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84587
Info modified on:
29 Jan 2022, 17:03:39
Short summary description Acer Aspire XC-1660G-UW93 Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black:

Acer Aspire XC-1660G-UW93, 2.6 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire XC-1660G-UW93 Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black:

Acer Aspire XC-1660G-UW93. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.