Acer Aspire XC-895, 2.9 GHz, Intel® Core™ i7, i7-10700, 8 GB, 512 GB, DVD±RW
Acer Aspire XC-895. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Chassis type: Desktop. Product type: PC. Weight: 5.07 lbs (2.3 kg). Product color: Black