Acer logo

Acer Aspire XC-886 Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90589
Info modified on:
10 Aug 2024, 11:59:56
Short summary description Acer Aspire XC-886 Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

Acer Aspire XC-886, 3.6 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description Acer Aspire XC-886 Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

Acer Aspire XC-886. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.