Acer logo

Acer Revo RN76 Intel® Core™ i3 i3-7130U 4 GB DDR4-SDRAM 128 GB SSD Endless OS Mini PC Silver, White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41374
Info modified on:
10 Aug 2024, 12:00:39
Short summary description Acer Revo RN76 Intel® Core™ i3 i3-7130U 4 GB DDR4-SDRAM 128 GB SSD Endless OS Mini PC Silver, White:

Acer Revo RN76, 2.7 GHz, Intel® Core™ i3, i3-7130U, 4 GB, 128 GB, Endless OS

Long summary description Acer Revo RN76 Intel® Core™ i3 i3-7130U 4 GB DDR4-SDRAM 128 GB SSD Endless OS Mini PC Silver, White:

Acer Revo RN76. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7130U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 620. Wi-Fi. Operating system installed: Endless OS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Silver, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.