Acer logo

Acer Aspire XC-330-UR11 AMD A6 A6-9220 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62238
Info modified on:
10 Aug 2024, 09:28:43
Short summary description Acer Aspire XC-330-UR11 AMD A6 A6-9220 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

Acer Aspire XC-330-UR11, 2.5 GHz, AMD A6, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire XC-330-UR11 AMD A6 A6-9220 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

Acer Aspire XC-330-UR11. Processor frequency: 2.5 GHz, Processor family: AMD A6, Processor model: A6-9220. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Power supply: 65 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.