Acer logo

Acer Aspire XC-780 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69124
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Aspire XC-780 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black:

Acer Aspire XC-780, 3.9 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description Acer Aspire XC-780 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black:

Acer Aspire XC-780. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.