Acer logo

Acer Aspire XC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113166
Info modified on:
13 Nov 2024, 17:41:29
Short summary description Acer Aspire XC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black:

Acer Aspire XC-780, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Aspire XC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black:

Acer Aspire XC-780. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.