Acer logo

Acer Aspire X3-780 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75054
Info modified on:
10 Aug 2024, 10:44:46
Short summary description Acer Aspire X3-780 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Desktop PC Black:

Acer Aspire X3-780, 3 GHz, Intel® Core™ i5, 4 GB, 1.13 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire X3-780 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Desktop PC Black:

Acer Aspire X3-780. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.