Acer logo

Acer Aspire TC-780-EW11 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69104
Info modified on:
10 Aug 2024, 10:27:17
Short summary description Acer Aspire TC-780-EW11 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC Black:

Acer Aspire TC-780-EW11, 3 GHz, Intel® Core™ i5, 16 GB, 2 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Aspire TC-780-EW11 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home PC Black:

Acer Aspire TC-780-EW11. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.