Acer logo

Acer Aspire TC-780-EB12 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 3 TB HDD Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60643
Info modified on:
10 Aug 2024, 09:09:55
Short summary description Acer Aspire TC-780-EB12 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 3 TB HDD Windows 10 Home PC Black:

Acer Aspire TC-780-EB12, 3 GHz, Intel® Core™ i5, 16 GB, 3 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Aspire TC-780-EB12 Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 3 TB HDD Windows 10 Home PC Black:

Acer Aspire TC-780-EB12. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.