Acer logo

Acer Aspire AXC-230 AMD E E1-7010 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103753
Info modified on:
26 Jun 2024, 05:11:05
Short summary description Acer Aspire AXC-230 AMD E E1-7010 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black:

Acer Aspire AXC-230, 1.5 GHz, AMD E, 4 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Aspire AXC-230 AMD E E1-7010 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black:

Acer Aspire AXC-230. Processor frequency: 1.5 GHz, Processor family: AMD E, Processor model: E1-7010. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.