Acer logo

Acer Aspire XC-230 AMD A6 A6-7310 12 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75583
Info modified on:
10 Aug 2024, 11:55:08
Short summary description Acer Aspire XC-230 AMD A6 A6-7310 12 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black:

Acer Aspire XC-230, 2 GHz, AMD A6, 12 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Aspire XC-230 AMD A6 A6-7310 12 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black:

Acer Aspire XC-230. Processor frequency: 2 GHz, Processor family: AMD A6, Processor model: A6-7310. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.