Acer logo

Acer Aspire XC-780 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40708
Info modified on:
10 Aug 2024, 07:08:02
Short summary description Acer Aspire XC-780 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Desktop PC Black:

Acer Aspire XC-780, 2.7 GHz, Intel® Core™ i5, 4 GB, 128 GB, DVD Super Multi DL, FreeDOS

Long summary description Acer Aspire XC-780 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Desktop PC Black:

Acer Aspire XC-780. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.