Acer logo

Acer Revo M1-601 Intel® Celeron® J3060 2 GB DDR3L-SDRAM USFF Mini PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81578
Info modified on:
10 Aug 2024, 08:12:37
Short summary description Acer Revo M1-601 Intel® Celeron® J3060 2 GB DDR3L-SDRAM USFF Mini PC Black, Red:

Acer Revo M1-601, 1.6 GHz, Intel® Celeron®, J3060, 2 GB, DDR3L-SDRAM

Long summary description Acer Revo M1-601 Intel® Celeron® J3060 2 GB DDR3L-SDRAM USFF Mini PC Black, Red:

Acer Revo M1-601. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: J3060. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 400. Wi-Fi. Power supply: 65 W. Chassis type: USFF. Product type: Mini PC. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.