Acer Revo Build M1-601, 1.6 GHz, Intel® Celeron®, J3060, 2 GB, 32 GB, Windows 10 Home
Acer Revo Build M1-601. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: J3060. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black, Orange