Acer logo

Acer Revo M1-601 Intel® Celeron® J3060 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Mini PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12194
Info modified on:
10 Aug 2024, 10:52:12
Short summary description Acer Revo M1-601 Intel® Celeron® J3060 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Mini PC Black, Red:

Acer Revo M1-601, 1.6 GHz, Intel® Celeron®, J3060, 2 GB, 32 GB, Windows 10 Home

Long summary description Acer Revo M1-601 Intel® Celeron® J3060 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Mini PC Black, Red:

Acer Revo M1-601. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: J3060. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: Flash, Card reader integrated. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.