Acer Aspire AXC-704-MO6B, 1.6 GHz, Intel® Celeron®, 4 GB, 1 TB, DVD±RW, Windows 10 Home
Acer Aspire AXC-704-MO6B. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: J3060. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product color: Black