Acer logo

Acer Revo Build M2-601 Intel® Core™ i3 i3-6100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91414
Info modified on:
10 Aug 2024, 09:32:05
Short summary description Acer Revo Build M2-601 Intel® Core™ i3 i3-6100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black, Orange:

Acer Revo Build M2-601, 2.3 GHz, Intel® Core™ i3, i3-6100U, 4 GB, 128 GB, Windows 10 Home

Long summary description Acer Revo Build M2-601 Intel® Core™ i3 i3-6100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black, Orange:

Acer Revo Build M2-601. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.