Acer logo

Acer Aspire XC-214 AMD A4 A4-5000 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84916
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire XC-214 AMD A4 A4-5000 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire XC-214, 1.5 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Aspire XC-214 AMD A4 A4-5000 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire XC-214. Processor frequency: 1.5 GHz, Processor family: AMD A4, Processor model: A4-5000. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.