Acer logo

Acer Revo M1-601-UR52 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 1.03 TB HDD+Flash Windows 10 Home Mini PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87203
Info modified on:
10 Aug 2024, 09:26:29
Short summary description Acer Revo M1-601-UR52 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 1.03 TB HDD+Flash Windows 10 Home Mini PC Black, Orange:

Acer Revo M1-601-UR52, 1.6 GHz, Intel® Pentium®, N3700, 4 GB, 1.03 TB, Windows 10 Home

Long summary description Acer Revo M1-601-UR52 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 1.03 TB HDD+Flash Windows 10 Home Mini PC Black, Orange:

Acer Revo M1-601-UR52. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor model: N3700. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.03 TB, Storage media: HDD+Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.