Acer logo

Acer Predator G3-710 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68120
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Predator G3-710 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 PC Black:

Acer Predator G3-710, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi DL, Windows 10

Long summary description Acer Predator G3-710 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 PC Black:

Acer Predator G3-710. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.