Acer logo

Acer Predator G6-710 Intel® Core™ i5 i5-6600K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42943
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Predator G6-710 Intel® Core™ i5 i5-6600K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home PC Black:

Acer Predator G6-710, 3.5 GHz, Intel® Core™ i5, 16 GB, 2.13 TB, DVD±RW, Windows 10 Home

Long summary description Acer Predator G6-710 Intel® Core™ i5 i5-6600K 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home PC Black:

Acer Predator G6-710. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6600K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.