Acer Predator G6710-H76K/G, 4 GHz, Intel® Core™ i7, 16 GB, 3.13 TB, DVD Super Multi, Windows 10 Home
Acer Predator G6710-H76K/G. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 730 W. Product type: PC. Product color: Black