Acer logo

Acer Aspire ATC-710-MO69 Intel® Core™ i7 i7-6700 12 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41223
Info modified on:
14 Mar 2024, 19:43:37
Short summary description Acer Aspire ATC-710-MO69 Intel® Core™ i7 i7-6700 12 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire ATC-710-MO69, 3.4 GHz, Intel® Core™ i7, 12 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Aspire ATC-710-MO69 Intel® Core™ i7 i7-6700 12 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire ATC-710-MO69. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.