Acer logo

Acer Shangqi X4650 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® 705 Windows 10 Home Desktop PC Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32078
Info modified on:
14 Mar 2024, 18:46:13
Short summary description Acer Shangqi X4650 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® 705 Windows 10 Home Desktop PC Black, Silver:

Acer Shangqi X4650, 3.7 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-ROM, Windows 10 Home

Long summary description Acer Shangqi X4650 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® 705 Windows 10 Home Desktop PC Black, Silver:

Acer Shangqi X4650. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® 705. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.