Acer logo

Acer Veriton Z4820G Intel® Core™ i5 i5-7400 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22544
Info modified on:
14 Jun 2024, 01:28:11
Short summary description Acer Veriton Z4820G Intel® Core™ i5 i5-7400 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

Acer Veriton Z4820G, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Pro

Long summary description Acer Veriton Z4820G Intel® Core™ i5 i5-7400 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

Acer Veriton Z4820G. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.