Acer Veriton VZ4820G-I5740 AIO 23.8IN, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Pro
Acer Veriton VZ4820G-I5740 AIO 23.8IN. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black