Acer logo

Acer Veriton Z2640G Intel® Celeron® 1007U 19.5" 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54758
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton Z2640G Intel® Celeron® 1007U 19.5" 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer Veriton Z2640G, 19.5", HD+, Intel® Celeron®, 2 GB, 500 GB, Windows 7 Professional

Long summary description Acer Veriton Z2640G Intel® Celeron® 1007U 19.5" 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer Veriton Z2640G. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Celeron®, Processor frequency: 1.5 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.