Acer Aspire Z1-611-MB51, 19.5", HD+, Intel® Celeron®, 8 GB, 1 TB, Windows 8.1
Acer Aspire Z1-611-MB51. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Red, White