Acer Aspire Z1-621, 21.5", Full HD, Intel® Celeron®, 4 GB, 1 TB, Windows 8.1
Acer Aspire Z1-621. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.83 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8.1. Product color: Black